EN
  • EN
  • DE

AD7576JNZ

Part No AD7576JNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043025-AD7576JNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7576JNZ CAD Model

Description

The AD7576JNZ is a high-speed, 8-bit analog-to-digital converter (ADC) manufactured by ADI Electronics (Analog Devices). This ADC is designed for applications requiring fast and accurate conversion of analog signals to digital data. It features a successive approximation architecture, providing a good balance between speed and power consumption.

Applications

  • Data Acquisition Systems: Used in data acquisition systems to convert analog sensor signals to digital data.
  • High-Speed Signal Processing: Employed in applications requiring fast conversion of analog signals, such as video processing and communication systems.
  • Instrumentation: Integrated into test and measurement equipment for digitizing analog signals.
  • Industrial Control: Used in industrial control systems for monitoring and controlling analog parameters.
  • Medical Imaging: Utilized in medical imaging equipment for capturing and processing analog signals.

Features

  • 8-Bit Resolution: Provides 8-bit resolution for accurate analog signal digitization.
  • High Speed: Designed for high-speed conversion of analog signals to digital data.
  • Successive Approximation ADC: Uses a successive approximation architecture for efficient conversion.
  • Low Power Consumption: Features low power consumption, suitable for battery-powered applications.
  • TTL/CMOS Compatible: Compatible with TTL and CMOS logic levels for easy integration with digital systems.

Benefits

  • Fast Signal Conversion: Enables fast conversion of analog signals to digital data.
  • Accurate Digitization: Provides accurate digitization of analog signals with 8-bit resolution.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Reliable Performance: Successive approximation architecture provides reliable and consistent performance.
  • Easy Integration: TTL/CMOS compatibility simplifies integration with digital control systems.

Additional Details

The AD7576JNZ requires a stable reference voltage for accurate operation. The conversion time is an important parameter to consider for high-speed applications. The device is designed to operate over a specified temperature range, and proper thermal management may be required for optimal performance. The digital outputs are typically connected to a microcontroller or other digital processing system. The analog input voltage range should be carefully considered to avoid saturation or clipping. The AD7576JNZ is often used in applications requiring real-time data acquisition and signal processing. It is important to consult the datasheet for detailed specifications, including input voltage ranges, output voltage ranges, and timing characteristics. The device may require external components, such as sample-and-hold circuits, to achieve optimal performance in certain applications. The ADC output is in parallel format, allowing for easy interfacing with digital systems.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Amic
Lowest to $2.1666
TDK Corporation
Need more? Email Us
Pericom
Need more? Email Us
Amic
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Generic
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess