EN
  • EN
  • DE

AD75063JD

Part No AD75063JD
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042972-AD75063JD
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD75063JD CAD Model

Description

The AD75063JD is a high-performance, monolithic, quad, single-pole, double-throw (SPDT) analog switch manufactured by ADI Electronics. It is designed for precision signal switching applications where low on-resistance, low charge injection, and fast switching speeds are critical.

Applications:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Sample-and-Hold Circuits

Features:

  • Low On-Resistance: Typically less than 100 ohms, minimizing signal attenuation and distortion.
  • Fast Switching Speed: Enables high-speed data acquisition and signal processing.
  • Low Charge Injection: Reduces errors in sample-and-hold circuits and other sensitive applications.
  • Low Off-Leakage Current: Minimizes signal leakage when the switch is in the off state.
  • Wide Operating Voltage Range: Operates from ±5V to ±15V dual supplies or +5V to +30V single supply.
  • TTL/CMOS Compatible Logic: Allows for easy interfacing with digital control circuitry.

Benefits:

  • Improved Signal Integrity: Low on-resistance and charge injection ensure accurate signal transmission.
  • Increased System Performance: Fast switching speeds enable higher data throughput and faster response times.
  • Reduced System Complexity: Integrated quad SPDT functionality simplifies circuit design.
  • Enhanced Reliability: Robust design and manufacturing processes ensure long-term stability.

Additional Details:

The AD75063JD is available in a hermetically sealed ceramic DIP package. It features break-before-make switching action to prevent signal shorting. The device is suitable for both commercial and industrial temperature ranges. Detailed specifications, including switching characteristics, leakage currents, and supply current requirements, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
STMicroelectronics
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0081

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess