EN
  • EN
  • DE

AD7524ARZ

Part No AD7524ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042992-AD7524ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7524ARZ CAD Model

Description

The AD7524ARZ is an 8-bit multiplying digital-to-analog converter (DAC) manufactured by Analog Devices (ADI). It's designed for applications requiring digitally controlled gain, programmable attenuation, and waveform generation.

Applications:

  • Digital Volume Control
  • Programmable Gain Amplifiers
  • Waveform Generation
  • Servo Control Systems
  • Audio Attenuation

Features:

  • 8-Bit Resolution
  • Multiplying DAC Architecture
  • Single Supply Operation (+5V to +15V)
  • Low Power Consumption
  • TTL/CMOS Compatible Inputs
  • Fast Settling Time
  • Available in 16-lead SOIC package

Benefits:

  • Precise Digital Control: Offers accurate control over analog signal levels.
  • Versatile Applications: Suitable for a wide range of applications requiring digital-to-analog conversion.
  • Simplified Design: Easy to interface with digital systems due to TTL/CMOS compatibility.
  • Low Power Operation: Minimizes power consumption in battery-powered or energy-sensitive applications.
  • Compact Size: The SOIC package allows for efficient use of board space.

Additional Details:

The AD7524ARZ requires an external reference voltage to operate. The output current is proportional to the product of the digital input code and the reference voltage. The settling time is typically in the range of a few microseconds. This DAC is known for its linearity and monotonic behavior, ensuring accurate and predictable performance. The package is a RoHS-compliant SOIC package. The AD7524ARZ is a reliable and widely used component in various industrial, instrumentation, and audio applications requiring digital control of analog signals.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TDK Corporation
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess