EN
  • EN
  • DE

AD7677AAST

Part No AD7677AAST
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043029-AD7677AAST
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7677AAST CAD Model

Description

The AD7677AAST is a 16-bit, 1 MSPS (Million Samples Per Second) PulSAR® analog-to-digital converter (ADC) from Analog Devices (ADI). It is designed for high-performance data acquisition systems requiring high resolution and fast conversion rates.

Applications:

  • Data Acquisition Systems
  • Medical Imaging
  • ATE (Automated Test Equipment)
  • Spectrum Analysis
  • Process Control

Features:

  • 16-Bit Resolution
  • 1 MSPS Throughput Rate
  • INL (Integral Non-Linearity): ±2 LSB (typical)
  • Low Power Dissipation
  • Single 5V Supply
  • Serial Interface (SPI/QSPI/MICROWIRE/DSP Compatible)
  • Small Footprint

Benefits:

  • High Accuracy: 16-bit resolution provides precise analog-to-digital conversion.
  • Fast Conversion Speed: 1 MSPS throughput allows for capturing fast-changing signals.
  • Low Power Consumption: Reduces overall system power requirements.
  • Easy Interface: Serial interface simplifies communication with microcontrollers and DSPs.
  • Compact Design: Small package footprint minimizes board space.

Additional Details:

The AD7677AAST utilizes a successive approximation register (SAR) architecture to achieve its high speed and resolution. It includes an internal reference buffer, further simplifying system design. The device operates from a single 5V supply. The serial interface allows for easy connection to a variety of processors. The AD7677AAST is available in a small TSSOP package. It is widely used in applications requiring high-performance data acquisition, such as medical imaging, industrial automation, and test and measurement equipment.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Mitsubishi
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
Lowest to $2.1666
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess