The AD7683BRMZC38 is a high-speed, low power, 16-bit successive approximation analog-to-digital converter (ADC) from Analog Devices (ADI). It operates from a single 2.5 V or 5 V power supply and features throughput rates up to 100 kSPS. This ADC incorporates a high-speed sample-and-hold, a precision reference (typically external), and a serial interface for digital communication. It is designed for applications requiring high accuracy and low power consumption.
Applications
- Data acquisition systems
- Portable medical instruments
- Battery-powered equipment
- Industrial process control
- ATE (Automatic Test Equipment)
Features
- 16-bit resolution
- Up to 100 kSPS throughput rate
- Single 2.5 V or 5 V supply operation
- Low power consumption (typically 6 mW at 100 kSPS)
- Serial interface (SPI/QSPI/MICROWIRE/DSP compatible)
- On-chip reference (usually external highly precise reference)
- No missing codes
Benefits
- High accuracy ensures precise data conversion.
- Low power consumption extends battery life in portable applications.
- High throughput rate enables the capture of fast-changing signals.
- Small package size allows for use in space-constrained environments.
- Versatile serial interface simplifies integration with microcontrollers and DSPs.
Additional Details
The AD7683BRMZC38 utilizes a successive approximation architecture, which provides a good balance between speed, accuracy, and power consumption. The serial interface allows for easy connection to a variety of microcontrollers and digital signal processors. The ADC's excellent linearity and low noise contribute to its high overall performance. The operating temperature range typically spans from -40°C to +85°C, making it suitable for industrial environments. It may include an internal clock oscillator. This ADC is often used in systems requiring high precision and stability. It requires careful layout and decoupling to achieve the specified performance. External voltage reference selection is also critical to optimal performance. Different package options are available.