The AD7687BRMZREEL7 is a 16-bit, 100 kSPS analog-to-digital converter (ADC) from Analog Devices (ADI). It's a low-power, successive approximation register (SAR) ADC designed for precision data acquisition applications. This ADC offers high accuracy and low power consumption, making it suitable for portable and battery-powered devices.
Applications
- Portable data acquisition
- Battery-powered instruments
- Industrial process control
- Medical instrumentation
- High-resolution data logging
Features
- 16-bit resolution
- 100 kSPS sampling rate
- Low power consumption: 1.6 mW at 100 kSPS
- Single 2.5 V power supply
- SPI serial interface
- Internal conversion clock
- Small MSOP package
Benefits
- High-precision conversion: 16-bit resolution ensures accurate data acquisition.
- Low power operation: Minimizes power consumption in battery-powered applications.
- Simplified interface: SPI serial interface simplifies communication with microcontrollers.
- Compact design: Small MSOP package saves board space.
- Easy to use: Internal conversion clock simplifies timing requirements.
Additional Details
The AD7687BRMZREEL7 operates from a single 2.5 V power supply and features an internal conversion clock, eliminating the need for an external clock source. The ADC communicates with a host microcontroller via a standard SPI serial interface. It's available in a small 10-lead MSOP package. The operating temperature range is typically -40°C to +85°C. The ADC's high accuracy and low power consumption make it well-suited for a wide range of precision data acquisition applications.