EN
  • EN
  • DE

AD7726KN

Part No AD7726KN
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043047-AD7726KN
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7726KN CAD Model

Description

The AD7726KN is a complete isolated analog-to-digital converter (ADC) manufactured by Analog Devices (ADI). This ADC integrates an isolation barrier, making it ideal for applications where galvanic isolation is required to protect sensitive circuitry or personnel from high voltages or ground loops.

Applications

  • Industrial Automation: Used in industrial automation systems for isolated data acquisition from sensors and transducers.
  • Motor Control: Employed in motor control applications for isolated current and voltage sensing.
  • Power Monitoring: Integrated into power monitoring systems for isolated measurement of voltage and current.
  • Medical Equipment: Used in medical equipment where patient safety requires galvanic isolation.
  • High-Voltage Measurement: Suitable for high-voltage measurement applications requiring isolation.

Features

  • Isolated ADC: Provides galvanic isolation between the analog input and the digital output.
  • Sigma-Delta Architecture: Uses a sigma-delta architecture for high resolution and accuracy.
  • On-Chip Oscillator: Includes an on-chip oscillator, eliminating the need for an external clock source.
  • SPI Interface: Communicates using a Serial Peripheral Interface (SPI).
  • Single Supply Operation: Operates from a single supply voltage.

Benefits

  • Safety and Protection: Galvanic isolation protects sensitive circuitry and personnel from high voltages and ground loops.
  • High Accuracy: Sigma-delta architecture provides high resolution and accuracy.
  • Simplified Design: On-chip oscillator simplifies the design by eliminating the need for an external clock.
  • Easy Interface: SPI interface simplifies communication with microcontrollers and other digital systems.
  • Versatile Applications: Suitable for a wide range of applications requiring isolation.

Additional Details

The AD7726KN includes an integrated isolation barrier that provides a high level of voltage isolation. The sigma-delta architecture offers excellent linearity and noise performance. The device requires a stable reference voltage for accurate operation. The SPI interface allows for easy configuration and data retrieval. The AD7726KN is designed to operate over a specified temperature range, and proper thermal management may be required for optimal performance. The device is often used in applications where safety and reliability are critical, such as industrial control systems and medical equipment. It is important to consult the datasheet for detailed specifications, including isolation voltage, input voltage ranges, output data formats, and timing characteristics. The integrated oscillator is trimmed for accurate operation over temperature and voltage variations. The device is available in a surface-mount package, simplifying assembly and integration into circuit boards.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess