EN
  • EN
  • DE

AD7774JP

Part No AD7774JP
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043059-AD7774JP
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7774JP CAD Model

Description

The AD7774JP is a high-performance, 24-bit analog-to-digital converter (ADC) from Analog Devices (ADI). It's designed for precision measurement applications where high accuracy, low noise, and wide dynamic range are critical. The AD7774JP features multiple channels, allowing for simultaneous sampling of multiple signals.

Applications:

  • Seismic Monitoring: Used in geophones and seismographs to detect and measure ground vibrations.
  • Vibration Analysis: For monitoring machinery health and detecting potential failures.
  • Audio Recording: In professional audio equipment for high-fidelity sound capture.
  • Industrial Process Control: For precise measurement of process variables such as temperature, pressure, and flow.
  • Medical Instrumentation: In ECG, EEG, and other biomedical devices for accurate signal acquisition.

Features:

  • 24-Bit Resolution: Provides high accuracy and resolution for precise measurements.
  • Multiple Channels: Enables simultaneous sampling of multiple signals.
  • High Dynamic Range: Allows for measurement of both small and large signals.
  • Low Noise: Minimizes noise and distortion for accurate signal acquisition.
  • Digital Filtering: Includes digital filters to improve signal-to-noise ratio.
  • SPI Interface: Communicates with microcontrollers and processors via SPI.

Benefits:

  • Accurate Measurements: Provides precise and reliable measurements for critical applications.
  • Improved Signal Quality: Low noise and high dynamic range ensure accurate signal representation.
  • Reduced System Cost: Integrated features reduce the need for external components.
  • Simplified Design: Easy to interface with microcontrollers and processors.
  • Enhanced Performance: Enables high-performance data acquisition systems.

Additional Details:

The AD7774JP typically operates from a supply voltage of 5V. It features a programmable gain amplifier (PGA) that allows for adjustment of the input signal level. The ADC also includes built-in calibration and offset compensation to ensure accurate measurements over a wide temperature range. The SPI interface allows for easy configuration of the ADC's parameters, such as gain, filter settings, and sampling rate.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0081
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess