EN
  • EN
  • DE

AD595SQ

Part No AD595SQ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042856-AD595SQ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD595SQ CAD Model

Description

The AD595SQ is a monolithic instrumentation amplifier designed for thermocouple temperature measurements. It incorporates a thermocouple cold junction compensator and a high-gain instrumentation amplifier. It can be used as a standalone thermocouple amplifier or as a preamplifier in more complex systems. The device is specifically designed for use with K-type thermocouples, providing accurate temperature readings and signal conditioning.

Applications:

  • Thermocouple temperature measurement systems
  • Industrial temperature monitoring and control
  • HVAC systems
  • Process control equipment
  • Medical equipment

Features:

  • On-chip cold junction compensation for K-type thermocouples
  • High accuracy: ±0.8°C typical
  • Low input offset voltage: 50 μV maximum
  • High common-mode rejection ratio: 80 dB minimum
  • Wide supply voltage range: ±5 V to ±15 V
  • Low power consumption

Benefits:

  • Simplified thermocouple temperature measurements
  • Improved accuracy and reliability
  • Reduced system cost and complexity
  • Easy to use and integrate into existing systems
  • Stable performance over a wide temperature range

Additional Details:

The AD595SQ is available in a hermetically sealed ceramic package. It is designed to operate over a wide temperature range. The cold junction compensation circuit is calibrated for K-type thermocouples, providing accurate temperature readings without the need for external compensation circuitry. The high-gain instrumentation amplifier provides excellent signal conditioning, allowing for accurate measurement of small thermocouple voltages. The device is commonly used in industrial and process control applications where accurate and reliable temperature measurement is critical.

The AD595 is also available in different grades, which vary in accuracy. The AD595 is a cost-effective solution for thermocouple temperature measurement. The device’s integrated cold-junction compensation simplifies system design and reduces the need for external components.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess