EN
  • EN
  • DE

AD7988A

Part No AD7988A
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043090-AD7988A
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7988A CAD Model

Description

The AD7988A is a 16-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices (ADI). It is characterized by its high speed, low power consumption, and small size, making it suitable for a wide range of portable and battery-powered applications. This ADC provides excellent performance with a sample rate of up to 1 MSPS while consuming minimal power.

Applications:

  • Portable Medical Devices: Such as blood glucose meters and ECG monitors, where low power consumption and small size are crucial.
  • Battery-Powered Instrumentation: Including handheld test equipment and data loggers.
  • Industrial Process Control: For monitoring and controlling various industrial parameters.
  • Data Acquisition Systems: In applications requiring high-speed and accurate data conversion.
  • Automated Test Equipment (ATE): For testing electronic components and systems.

Features:

  • 16-Bit Resolution: Provides high accuracy and resolution for precise measurements.
  • High Speed: Up to 1 MSPS sampling rate for fast data acquisition.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Small Size: Enables integration into space-constrained designs.
  • Single Supply Operation: Operates from a single 2.5V to 5.5V supply.
  • Serial Interface: Communicates via SPI or QSPI for easy interface with microcontrollers and processors.

Benefits:

  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Accurate Measurements: High resolution and linearity ensure precise and reliable data conversion.
  • Simplified System Design: Easy to interface with microcontrollers and processors.
  • Reduced Board Space: Small size allows for integration into compact systems.
  • Improved Performance: High-speed data acquisition enables real-time monitoring and control.

Additional Details:

The AD7988A features a pseudo-differential input, which helps to reduce common-mode noise. It also includes an internal reference buffer, which simplifies the external circuitry required. The ADC's power consumption scales linearly with the sampling rate, allowing for further optimization of power consumption in low-speed applications. The serial interface provides a flexible and easy-to-use communication link with a variety of microcontrollers and processors.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0863
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess