The AD8051ARTRL7 is a single, low-power, high-speed operational amplifier from Analog Devices (ADI). It's designed for applications requiring high bandwidth, fast settling time, and low power consumption. The 'AR' indicates a specific grade or version of the op-amp, and 'TRL7' signifies that the part is provided on a tape and reel with a specific quantity for automated assembly processes. This op-amp combines performance and efficiency, making it suitable for portable and battery-powered devices.
Applications
- Portable instrumentation
- Battery-powered devices
- Video amplifiers
- Line drivers
- Active filters
- ADC/DAC buffering
Features
- High bandwidth: 110 MHz
- High slew rate: 140 V/μs
- Low supply current: 4 mA
- Wide supply voltage range: 3 V to 12 V
- Low input voltage noise: 13 nV/√Hz
- Rail-to-rail output
Benefits
- Suitable for low-power applications, extending battery life.
- Provides fast signal amplification with minimal distortion.
- Enables accurate signal processing with low noise performance.
- Offers flexibility in supply voltage selection.
- Simplifies circuit design with rail-to-rail output capability.
Additional Details
The AD8051ARTRL7 is available in a small SOT-23-5 package. The high slew rate ensures the amplifier can accurately reproduce fast-changing signals. The rail-to-rail output allows the output voltage to swing close to the supply rails, maximizing the dynamic range. It's important to refer to the Analog Devices datasheet for comprehensive specifications and application guidelines. Proper power supply decoupling and layout practices are necessary to achieve the optimal performance specified in the datasheet.