EN
  • EN
  • DE

AD8051ARTZR21

Part No AD8051ARTZR21
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043146-AD8051ARTZR21
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8051ARTZR21 CAD Model

Description

The AD8051ARTZR21 is a high-performance, low-power operational amplifier from Analog Devices. It is designed for a wide range of applications requiring precision and speed, offering a combination of excellent AC and DC performance. This amplifier is characterized by its low input bias current, low offset voltage, and high open-loop gain, making it suitable for demanding signal conditioning and amplification tasks. It is provided in a small form factor package.

Applications:

  • Precision Instrumentation: Used in high-accuracy measurement equipment and data acquisition systems.
  • Active Filtering: Employed in active filter circuits for signal shaping and noise reduction.
  • Sensor Amplification: Provides amplification for sensor signals in industrial and medical applications.
  • Data Acquisition Systems: Utilized in data acquisition front-ends to condition analog signals before digitization.
  • Portable Devices: Suitable for battery-powered applications due to its low power consumption.

Features:

  • Low Input Bias Current: Minimizes input current errors, improving accuracy in high-impedance circuits.
  • Low Offset Voltage: Reduces DC errors, enhancing precision in signal amplification.
  • High Open-Loop Gain: Provides high gain accuracy, essential for precise signal conditioning.
  • Rail-to-Rail Output: Allows the output voltage to swing close to the supply rails, maximizing dynamic range.
  • Low Power Consumption: Operates with low power, making it suitable for battery-powered applications.

Benefits:

  • Enhanced Measurement Accuracy: Improves measurement accuracy in instrumentation applications with its low input bias current and offset voltage.
  • Improved Signal Quality: Provides improved signal quality in filtering applications due to its high open-loop gain.
  • Extended Battery Life: Maximizes battery life in portable devices with its low power consumption.
  • Optimized Signal Range: Utilizes the full dynamic range of the system with its rail-to-rail output.
  • Versatile Performance: Offers versatile performance across a wide range of applications due to its combination of precision and speed.

Additional Details:

The AD8051ARTZR21 typically operates from a single +5V or dual ±2.5V supply. Its small package size enables its use in compact electronic designs. The device is designed to operate over a wide temperature range, making it suitable for industrial environments. The output is short-circuit protected.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess