EN
  • EN
  • DE

AD8066BRZ

Part No AD8066BRZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043159-AD8066BRZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8066BRZ CAD Model

Description

The AD8066BRZ is a dual-channel, high-performance, low-power voltage feedback amplifier from Analog Devices. It offers a blend of wide bandwidth, high slew rate, and low distortion, making it suitable for various signal processing applications. This amplifier is designed to operate from a single supply and provides excellent performance in video, communication, and instrumentation systems.

Applications:

  • Video Amplifiers: Employed in professional video equipment, broadcast systems, and high-resolution displays.
  • Cable Drivers: Drives signals over coaxial cables and other transmission lines.
  • ADC/DAC Buffering: Buffers the input and output of analog-to-digital and digital-to-analog converters, improving accuracy.
  • Line Receivers: Used to receive and amplify signals transmitted over long distances.
  • Instrumentation Amplifiers: Implements precise instrumentation amplifiers for sensor signal conditioning.
  • Active Filters: Utilized in active filter designs for signal processing applications.

Features:

  • Dual Channel Amplifier: Incorporates two independent amplifiers in a single package, saving board space.
  • Wide Bandwidth: Features a 300 MHz bandwidth, suitable for high-frequency signals.
  • High Slew Rate: Offers a slew rate of 175 V/µs, allowing for fast signal response.
  • Low Distortion: Provides low total harmonic distortion (THD) for signal fidelity.
  • Single-Supply Operation: Operates from a single power supply voltage, simplifying power supply design.
  • Rail-to-Rail Output: Provides a wide output voltage swing, maximizing dynamic range.
  • Low Input Voltage Noise: Minimizes noise contribution from the amplifier, improving signal-to-noise ratio.

Benefits:

  • Improved Signal Quality: Wide bandwidth and low distortion ensure accurate signal amplification.
  • Enhanced System Performance: High slew rate enables rapid signal processing and response.
  • Simplified System Design: Single-supply operation reduces the complexity of power supply design.
  • Increased Dynamic Range: Rail-to-rail output maximizes the usable signal range.
  • Reduced Noise: Low input voltage noise minimizes unwanted signal interference.
  • Space Saving: Dual channel amplifier reduces the number of components and board space.

Additional Details:

The AD8066BRZ is available in an SOIC-8 package. It is designed to operate over a specified temperature range. The dual-channel configuration allows for versatile usage in applications requiring multiple amplification stages or signal conditioning paths. This amplifier provides a balance of high performance, low power consumption, and ease of use.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Generic
Need more? Email Us
TDK Corporation
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Mitsubishi
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess