EN
  • EN
  • DE

AD8276ACPZREEL7

Part No AD8276ACPZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043179-AD8276ACPZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8276ACPZREEL7 CAD Model

Description

The AD8276ACPZREEL7 is a high precision, low power, instrumentation amplifier from Analog Devices. It's designed for accurate amplification of differential signals while rejecting common-mode noise, making it ideal for sensor signal conditioning and data acquisition systems. This amplifier features a fixed gain of 10 and excellent DC performance.

Applications:

  • Sensor Signal Conditioning: Amplifies low-level sensor signals (e.g., from pressure sensors, load cells, thermocouples) for accurate measurement.
  • Data Acquisition Systems: Used as a front-end amplifier in data acquisition systems to improve signal quality.
  • Medical Instrumentation: Employed in medical devices for amplifying biological signals (e.g., ECG, EEG).
  • Industrial Process Control: Provides precise amplification of signals in industrial control systems.
  • Strain Gauge Amplifiers: Accurately amplifies signals from strain gauges in weight measurement applications.
  • Current Sensing: Amplifies the voltage drop across a shunt resistor to measure current.

Features:

  • Fixed Gain of 10: Provides a pre-set gain of 10, simplifying system design.
  • High Common-Mode Rejection Ratio (CMRR): Rejects common-mode noise effectively, ensuring accurate signal amplification.
  • Low Input Offset Voltage: Minimizes errors due to input offset voltage.
  • Low Input Bias Current: Reduces errors due to input bias current.
  • Low Noise: Provides low noise performance for accurate signal amplification.
  • Wide Input Voltage Range: Accommodates a wide range of input signal levels.
  • Low Power Consumption: Minimizes power consumption, suitable for battery-powered applications.

Benefits:

  • Accurate Signal Amplification: High CMRR, low offset voltage, and low bias current ensure precise amplification of differential signals.
  • Improved Measurement Accuracy: Minimizes errors in sensor measurements.
  • Simplified System Design: Fixed gain eliminates the need for external gain resistors.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Enhanced Signal Quality: Low noise performance improves signal-to-noise ratio.
  • Reliable Performance: Robust design ensures stable and reliable operation.

Additional Details:

The AD8276ACPZREEL7 is available in an 8-lead MSOP package. The REEL7 suffix indicates that the parts are provided on tape and reel for automated assembly. It is designed for applications requiring high precision amplification of differential signals. Its combination of excellent DC performance, high CMRR, and low power consumption makes it a suitable choice for a wide range of instrumentation and data acquisition applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0137
NXP / Nexperia
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess