EN
  • EN
  • DE

AD8293ARJZ

Part No AD8293ARJZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043181-AD8293ARJZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8293ARJZ CAD Model

Description

The AD8293ARJZ is a high-performance, low-power, zero-drift instrumentation amplifier from Analog Devices (ADI). This amplifier is designed for precision measurement applications where accuracy and stability are critical. Its zero-drift architecture minimizes offset voltage and offset voltage drift over time and temperature, ensuring accurate signal amplification even in demanding environments.

Applications

  • Medical instrumentation (e.g., ECG, EEG)
  • Precision weight scales
  • Industrial process control
  • Strain gauge amplifiers
  • Data acquisition systems
  • High-resolution sensor interfaces

Features

  • Zero-drift architecture
  • Low input offset voltage: Typically less than 10 μV
  • Low offset voltage drift: Typically less than 0.05 μV/°C
  • High common-mode rejection ratio (CMRR): Typically 120 dB
  • High open-loop gain: Typically 120 dB
  • Wide supply voltage range: ±2.25 V to ±18 V
  • Low power consumption
  • Rail-to-rail output
  • Available in an 8-lead MSOP package

Benefits

  • High Accuracy: Zero-drift technology eliminates offset voltage errors, providing highly accurate signal amplification.
  • Stable Performance: Low offset voltage drift ensures consistent performance over a wide temperature range and long operating periods.
  • Excellent Noise Immunity: High CMRR effectively rejects common-mode noise, improving signal integrity.
  • Versatile: Wide supply voltage range allows for flexible integration into various system designs.
  • Low Power: Low power consumption is ideal for battery-powered or energy-sensitive applications.
  • Compact Size: MSOP package saves valuable board space.

Additional Details

The AD8293ARJZ's zero-drift architecture continuously corrects for offset voltage and its drift. This makes it suitable for amplifying low-level signals from sensors such as thermocouples, strain gauges, and pressure transducers. The high common-mode rejection ratio ensures that common-mode noise, which is often present in industrial environments, is effectively suppressed. The rail-to-rail output maximizes the dynamic range of the amplifier. It’s important to use proper decoupling capacitors close to the supply pins to minimize noise. The AD8293ARJZ requires external gain-setting resistors to configure the desired gain. The gain can be set using a single resistor, making it easy to implement. Consult the datasheet for detailed information on gain setting, power supply requirements, and layout recommendations.

This amplifier is a robust solution for precision measurement applications, providing exceptional accuracy, stability, and noise performance.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess