EN
  • EN
  • DE

AD8531ARTZRL7

Part No AD8531ARTZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043211-AD8531ARTZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8531ARTZRL7 CAD Model

Description

The AD8531ARTZRL7 is a single-supply, low noise, low distortion operational amplifier from Analog Devices (ADI). It is designed for applications requiring high precision and low power consumption. This op-amp offers excellent performance characteristics, making it suitable for various signal conditioning and amplification tasks.

Applications:

  • Audio amplification
  • Sensor signal conditioning
  • Instrumentation amplifiers
  • Active filters
  • Portable audio devices
  • Medical instrumentation
  • Data acquisition systems

Features:

  • Low noise: 8 nV/√Hz
  • Low distortion: 0.0005% THD+N
  • Wide bandwidth: 3 MHz
  • High slew rate: 5 V/µs
  • Single-supply operation: 2.7 V to 5.5 V
  • Rail-to-rail output
  • Low input bias current: 1 pA
  • Stable with capacitive loads
  • Small package: SOT-23-5

Benefits:

  • High Precision: The AD8531ARTZRL7 offers exceptional accuracy in signal amplification and conditioning, crucial for sensitive measurement and audio applications.
  • Low Noise: The low noise characteristic ensures minimal interference in the amplified signal, leading to cleaner and more reliable data.
  • Low Distortion: With a low THD+N, this op-amp maintains signal integrity, which is essential in high-fidelity audio systems.
  • Versatile: It supports a wide range of applications due to its single-supply operation and rail-to-rail output.
  • Compact Design: The SOT-23-5 package allows for use in space-constrained applications.
  • Energy Efficient: The low power consumption extends battery life in portable devices.

Additional Details:

The AD8531 is unity gain stable and is suitable for a wide range of signal conditioning applications. Its rail-to-rail output stage provides a wide dynamic range, maximizing signal-to-noise ratio. The device is specified over the extended industrial temperature range (−40°C to +125°C). The AD8531ARTZRL7 comes in a SOT-23-5 package and is available in tape and reel for automated assembly. Its low input bias current allows for use with high impedance sources.

You May Also Be Interested in

Sony
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5535 $52.5825
195+ $0.5178 $100.9710
300+ $0.5000 $150.0000
435+ $0.4643 $201.9705
565+ $0.4464 $252.2160
700+ $0.4286 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,710 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess