EN
  • EN
  • DE

AD8569ARMZREEL7

Part No AD8569ARMZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043222-AD8569ARMZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8569ARMZREEL7 CAD Model

Description

The AD8569ARMZREEL7 is a high-speed, single-supply comparator from Analog Devices (ADI). It features a fast propagation delay and rail-to-rail input voltage range, making it suitable for a wide variety of applications requiring precise and rapid signal comparison. Its single-supply operation simplifies power supply design, while its high-speed performance enables accurate timing and detection.

Applications:

  • High-speed signal detection
  • Threshold detection
  • Zero-crossing detection
  • Level translation
  • Clock and data recovery
  • Automatic test equipment (ATE)
  • Logic level shifting

Features:

  • High speed: Fast propagation delay for quick response times.
  • Rail-to-rail input voltage range: Allows for comparison of signals across the full supply voltage range.
  • Single-supply operation: Operates from a single power supply, simplifying design.
  • Low input bias current: Minimizes errors caused by source impedance.
  • Low power consumption: Conserves power, making it suitable for battery-powered applications.
  • Hysteresis: Improves noise immunity and prevents oscillations.
  • Small package size: Available in a compact MSOP-8 package, saving board space.

Benefits:

  • Improved accuracy: High-speed performance ensures accurate detection of fast-changing signals.
  • Simplified design: Single-supply operation simplifies power supply design and reduces component count.
  • Increased flexibility: Rail-to-rail input voltage range allows for comparison of a wide range of signal levels.
  • Reduced power consumption: Low power consumption extends battery life in portable applications.
  • Enhanced noise immunity: Hysteresis prevents oscillations and improves noise performance.

Additional Details:

The AD8569ARMZREEL7's fast propagation delay makes it ideal for time-critical applications. The comparator also includes an internal hysteresis of 4mV which helps to prevent oscillations when the input signal is near the threshold level. The device is available in a small MSOP-8 package and is specified to operate over the extended industrial temperature range (-40°C to +125°C). The REEL7 suffix indicates tape and reel packaging for automated assembly processes. Its versatile features and robust performance make the AD8569ARMZREEL7 a reliable solution for various signal comparison needs.

You May Also Be Interested in

Pericom
Need more? Email Us
Amic
Lowest to $2.1666
Mitsubishi
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess