EN
  • EN
  • DE

AD8632ARA

Part No AD8632ARA
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043244-AD8632ARA
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8632ARA CAD Model

Description

The AD8632ARA is a dual, precision rail-to-rail output operational amplifier manufactured by Analog Devices (ADI). This amplifier is designed for applications requiring high accuracy, low noise, and the ability to operate with single or dual power supplies. Its rail-to-rail output swing provides a wide dynamic range, making it suitable for a variety of signal conditioning and amplification tasks.

Applications:

  • Sensor Signal Conditioning: Amplifies and conditions signals from sensors such as pressure transducers, thermocouples, and strain gauges.
  • Instrumentation Amplifiers: Used as input stages in instrumentation amplifiers for high-precision measurement systems.
  • Active Filters: Implements active filter circuits for signal processing and noise reduction.
  • Data Acquisition Systems: Amplifies and buffers analog signals in data acquisition systems.
  • Audio Amplification: Used in audio preamplifiers and headphone amplifiers for high-fidelity audio reproduction.

Features:

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package, saving board space.
  • Rail-to-Rail Output: Provides a wide output voltage swing, close to the supply rails, maximizing dynamic range.
  • Low Offset Voltage: Offers a low input offset voltage, typically in the microvolt range, ensuring high accuracy.
  • Low Noise: Exhibits low input voltage noise, making it suitable for sensitive signal amplification.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, typically from 2.7V to 5.5V.
  • Low Input Bias Current: Features low input bias current, minimizing errors due to source impedance.

Benefits:

  • High Accuracy: Low offset voltage and low noise ensure accurate signal amplification and conditioning.
  • Wide Dynamic Range: Rail-to-rail output swing maximizes the usable signal range.
  • Simplified Circuit Design: Dual amplifier configuration reduces component count and simplifies circuit layout.
  • Versatile Application: Suitable for a wide range of applications due to its high performance and flexibility.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered devices.

Additional Details:

The AD8632ARA operational amplifier is designed for optimal performance in precision applications. It typically has a gain-bandwidth product of several MHz, providing good AC performance. The common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are high, ensuring stable performance even with variations in input voltage and power supply. The amplifier is available in a SOIC-8 package, making it easy to integrate into existing designs. Its combination of precision, low noise, and rail-to-rail output makes it an excellent choice for demanding analog signal processing applications.

You May Also Be Interested in

Amic
Lowest to $2.1666
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amic
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess