EN
  • EN
  • DE

AD9048KNZ

Part No AD9048KNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043268-AD9048KNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9048KNZ CAD Model

Description

The AD9048KNZ is a high-speed, 8-bit analog-to-digital converter (ADC) from Analog Devices. It's designed for applications requiring high dynamic performance and wide bandwidth.

Applications:

  • Digital oscilloscopes
  • Spectrum analyzers
  • Medical imaging systems
  • High-speed data acquisition
  • Radar systems
  • Communication receivers
  • Video processing

Features:

  • 8-bit resolution
  • Sampling rate: Up to 40 MSPS (Mega Samples Per Second)
  • High dynamic range
  • Low power consumption
  • Internal sample-and-hold amplifier
  • Differential input
  • TTL/CMOS compatible outputs
  • 28-lead plastic DIP package

Benefits:

  • High-Speed Conversion: The 40 MSPS sampling rate enables accurate capture and conversion of rapidly changing analog signals.
  • High Dynamic Performance: Ensures accurate representation of both small and large signals within the input range.
  • Low Power Consumption: Minimizes energy usage, suitable for portable or battery-powered applications.
  • Simplified Interface: TTL/CMOS compatible outputs streamline integration with digital processing systems.
  • Integrated Sample-and-Hold: Improves accuracy by capturing the input signal at a precise moment.

Additional Details:

The AD9048 features an internal sample-and-hold amplifier that simplifies the interface to analog signals. It employs a differential input, reducing common-mode noise and improving overall performance. The device provides TTL/CMOS compatible outputs for easy interfacing to digital systems. The AD9048KNZ operates from a single +5V power supply. Its high speed and dynamic range make it suitable for applications requiring high-performance analog-to-digital conversion. Data sheets provide detailed performance characteristics, timing diagrams, and application circuits. Proper decoupling and layout techniques are essential for achieving optimal performance.

You May Also Be Interested in

Amic
Lowest to $2.1666
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess