EN
  • EN
  • DE

AD9700KD

Part No AD9700KD
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043308-AD9700KD
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9700KD CAD Model

Description

The AD9700KD is a 10-bit, 125 MSPS Digital-to-Analog Converter (DAC) from Analog Devices. It is designed for high dynamic performance and supports various applications requiring accurate and high-speed signal reconstruction.

Applications:

  • Direct Digital Synthesis (DDS)
  • Wireless communication systems
  • Cable modems
  • Video reconstruction
  • Medical imaging
  • Arbitrary waveform generators
  • ATE (Automatic Test Equipment)

Features:

  • 10-bit resolution
  • 125 MSPS update rate
  • Low glitch energy
  • Excellent Spurious-Free Dynamic Range (SFDR)
  • On-chip voltage reference
  • Single 5 V supply operation
  • TTL/CMOS compatible inputs
  • Small 28-lead SOIC package

Benefits:

  • High-Speed Signal Reconstruction: The 125 MSPS update rate enables accurate reconstruction of high-frequency signals.
  • High Dynamic Range: The excellent SFDR ensures minimal distortion in the reconstructed signal.
  • Simplified Design: The on-chip voltage reference reduces the need for external components.
  • Ease of Integration: TTL/CMOS compatible inputs streamline interfacing with digital processing systems.
  • Compact Footprint: The small SOIC package allows for use in space-constrained applications.

Additional Details:

The AD9700 offers exceptional dynamic performance, making it well-suited for demanding applications such as wireless communications and video reconstruction. The on-chip voltage reference simplifies the design and reduces the number of external components. The device operates from a single 5 V supply, reducing power consumption and complexity. Proper layout techniques and decoupling are crucial for achieving optimal performance. Detailed information regarding application circuits, timing diagrams, and performance characteristics can be found in the datasheet.

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Lowest to $2.1666
Murata Electronics North America
Need more? Email Us
CJT Connectors
Lowest to $0.0137
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
ADI Electronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess