EN
  • EN
  • DE

RB520CS30L

Part No RB520CS30L
Manufacturer NXP / Nexperia
Description 100 mA low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241916-RB520CS30L
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RB520CS30L CAD Model

Description

Introducing the NXP RB520CS30L Schottky Barrier Diode

The NXP RB520CS30L is a highly efficient, surface-mounted Schottky Barrier Diode designed for applications requiring fast switching and low power loss. This diode is an excellent choice for high-frequency rectification and freewheeling applications in power supply circuits and is also suitable for use in battery-powered devices due to its low forward voltage drop.

Key Features of the RB520CS30L

  • Low Forward Voltage: The RB520CS30L offers a low forward voltage drop (VF), typically just 0.37V at IF = 5mA. This feature helps to minimize power loss and improve efficiency, making it ideal for portable electronics where battery life is crucial.
  • High Current Capability: With a continuous forward current (IF) of 200mA, this diode can handle significant current for its small size, contributing to its versatility in various applications.
  • Fast Switching Speed: Schottky diodes are known for their fast switching capabilities, and the RB520CS30L is no exception. Its quick response time makes it suitable for high-frequency operations.
  • Low Capacitance: This diode features low capacitance, which is beneficial in high-speed applications where the diode needs to turn on and off rapidly without causing undesirable noise.
  • Surface-Mount Package: The RB520CS30L comes in a compact SOD-123 package, which is suitable for automated assembly processes and helps to save space on printed circuit boards.

Applications

The NXP RB520CS30L is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • DC-DC converters
  • Power supply rectification
  • Reverse polarity protection
  • Charge and discharge circuits for battery management
  • LED lighting

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the RB520CS30L is no exception. It is manufactured to meet high standards, ensuring stable performance and longevity in your electronic designs. Whether you're designing power management systems or developing portable consumer electronics, the RB520CS30L offers a reliable and efficient solution for your diode needs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0728 $50.2320
1,675+ $0.0598 $100.1650
2,595+ $0.0579 $150.2505
3,575+ $0.0560 $200.2000
4,615+ $0.0542 $250.1330
6,175+ $0.0486 $300.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,538 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess