EN
  • EN
  • DE

AD9811JS

Part No AD9811JS
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043318-AD9811JS
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9811JS CAD Model

Description

The AD9811JS is a complete 14-Bit, 3 MSPS Analog Front End for CCD Imaging from Analog Devices (ADI). It is designed for applications such as digital cameras, scanners, and other CCD-based imaging systems.

Applications:

  • Digital Cameras
  • Scanners
  • Machine Vision Systems
  • Medical Imaging
  • Surveillance Systems

Features:

  • Complete Analog Front End: Includes Correlated Double Sampling (CDS), Programmable Gain Amplifier (PGA), and Analog-to-Digital Converter (ADC).
  • 14-Bit Resolution: Provides high accuracy for image capture.
  • 3 MSPS Conversion Rate: Supports high-speed image acquisition.
  • Correlated Double Sampling (CDS): Reduces noise and improves image quality.
  • Programmable Gain Amplifier (PGA): Allows for adjustment of signal levels.
  • Single 5V Supply: Simplifies power supply requirements.

Benefits:

  • High-Quality Imaging: CDS and high resolution provide excellent image quality.
  • Simplified System Design: Complete analog front end reduces component count.
  • Flexible Configuration: PGA allows for adjustment of signal levels.

Additional Details:

The AD9811JS integrates all the necessary components for processing the analog signal from a CCD image sensor. The correlated double sampling (CDS) circuit reduces noise and improves image quality by subtracting the reset level from the pixel signal. The programmable gain amplifier (PGA) allows for adjustment of the signal levels to optimize the dynamic range of the ADC. The 14-bit ADC converts the analog signal to digital data with high accuracy and speed.

This analog front end simplifies the design of CCD-based imaging systems by integrating all the necessary functions into a single chip. The high resolution and low noise performance of the AD9811JS make it well-suited for demanding imaging applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Amic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess