EN
  • EN
  • DE

ADA4181YRJZ

Part No ADA4181YRJZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043341-ADA4181YRJZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADA4181YRJZ CAD Model

Description

The ADA4181YRJZ is a precision operational amplifier from Analog Devices (ADI). This amplifier is designed for applications requiring low noise, low offset voltage, and high open-loop gain. Its precision performance makes it suitable for instrumentation, sensor signal conditioning, and other high-accuracy circuits.

Applications:

  • Precision instrumentation amplifiers
  • Sensor signal conditioning
  • Data acquisition systems
  • Medical instrumentation
  • Weigh scales and force sensors

Features:

  • Low input voltage noise
  • Low input offset voltage
  • High open-loop gain
  • Low input bias current
  • Wide supply voltage range
  • Rail-to-rail output
  • Low distortion

Benefits:

  • High accuracy in signal amplification
  • Minimal signal distortion
  • Wide dynamic range
  • Suitable for low-level signal amplification
  • Stable performance over temperature
  • Reduced errors in precision measurement systems

Additional Details:

The ADA4181YRJZ features very low input voltage noise, making it ideal for amplifying weak signals without introducing significant noise. Its low input offset voltage ensures high accuracy in DC measurements. The high open-loop gain provides excellent linearity and minimal distortion in signal amplification. The device operates over a wide supply voltage range, offering flexibility in power supply design. The rail-to-rail output allows the output voltage to swing close to the supply rails, maximizing the dynamic range. This operational amplifier is a reliable and high-performance solution for precision applications.

The ADA4181 family is designed for excellent stability and low distortion. Its performance characteristics make it a great choice for applications that demand precision and accuracy, even under varying temperature and operating conditions.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0081
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0863
NXP / Nexperia
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess