EN
  • EN
  • DE

ADA46813YRZ

Part No ADA46813YRZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043347-ADA46813YRZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADA46813YRZ CAD Model

Description

The ADA4681-3YRZ is a precision JFET amplifier offering exceptional performance in terms of low noise, low input bias current, and high open-loop gain. This amplifier is manufactured by Analog Devices and is designed for applications requiring high accuracy and low distortion signal amplification. The ADA4681-3 features a stable offset voltage and low input bias current over temperature making it ideal for precision instrumentation.

Applications

  • Precision instrumentation
  • Medical equipment
  • Test and measurement equipment
  • Data acquisition systems
  • Audio amplification

Features

  • Low input bias current: 1 pA maximum
  • Low offset voltage: 50 μV maximum
  • Low noise: 8 nV/√Hz at 1 kHz
  • High open-loop gain: 120 dB typical
  • Wide supply voltage range: ±2.5 V to ±18 V
  • Slew rate: 3 V/μs
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: SOIC-14

Benefits

  • High accuracy in signal amplification
  • Minimal signal distortion
  • Versatile for various supply voltage requirements
  • Suitable for high-impedance sources
  • Stable performance over temperature

Additional Details

The ADA4681-3YRZ precision JFET amplifier is designed to offer outstanding performance in a wide range of applications. With its very low input bias current, it is well-suited for applications with high-impedance sources, minimizing signal errors. The low offset voltage ensures accurate signal amplification, while the low noise contributes to a clean signal output. The high open-loop gain provides excellent linearity and accuracy. The amplifier's wide supply voltage range offers flexibility in different application scenarios. The ADA4681-3 is offered in a SOIC-14 package and is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Amic
Need more? Email Us
TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Pericom
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess