EN
  • EN
  • DE

ADAU1445XSVZ

Part No ADAU1445XSVZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991350-ADAU1445XSVZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADAU1445XSVZ CAD Model

Description

The ADAU1445XSVZ is a highly integrated audio processor from Analog Devices, designed for a wide range of audio applications. It's a powerful and versatile SigmaDSP that offers exceptional audio processing capabilities. This particular model stands out due to its combination of processing power, memory, and flexible input/output options, making it suitable for complex audio algorithms and system designs.

Applications

  • Automotive audio systems
  • Home theater systems
  • Professional audio mixers
  • Active noise cancellation (ANC) systems
  • Multi-channel audio processing

Features

  • 28-bit SigmaDSP core for high-quality audio processing
  • Integrated ADCs and DACs for direct audio interfacing
  • Extensive memory resources for complex algorithms and data storage
  • Flexible input/output routing options
  • Supports various audio formats, including I2S, TDM, and SPDIF
  • Low power consumption for battery-powered applications
  • On-chip EEPROM for self-booting operation
  • Comprehensive software development tools for algorithm design and system configuration

Benefits

  • Enables advanced audio processing capabilities, such as equalization, filtering, and dynamic range control
  • Simplifies system design with integrated ADCs and DACs
  • Reduces bill of materials (BOM) cost by integrating multiple functions into a single chip
  • Improves audio quality with high-resolution processing and low noise performance
  • Facilitates rapid prototyping and development with comprehensive software tools
  • Allows for customization and differentiation with programmable DSP core
  • Provides a flexible and scalable platform for various audio applications

Additional Details

The ADAU1445XSVZ features a powerful 28-bit SigmaDSP core, capable of executing complex audio algorithms with high precision. It incorporates multiple ADCs and DACs, allowing for direct interfacing with analog audio signals. The integrated memory resources provide ample space for storing audio data and program code. The flexible input/output routing options enable easy integration into various audio systems. This device operates on a single 3.3V power supply and is available in a compact surface-mount package.

The ADAU1445XSVZ is supported by Analog Devices' SigmaStudio software, which provides a graphical programming environment for developing and debugging audio algorithms. SigmaStudio allows engineers to create custom audio processing chains by dragging and dropping pre-built modules, such as filters, equalizers, and compressors. The software also includes a real-time tuning interface, enabling engineers to optimize their algorithms in real-time.

You May Also Be Interested in

CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Amic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Lowest to $2.1666
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess