EN
  • EN
  • DE

ADDI9001XBCZ

Part No ADDI9001XBCZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043419-ADDI9001XBCZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADDI9001XBCZ CAD Model

Description

The ADDI9001XBCZ is a high-performance HDMI transmitter from Analog Devices (ADI). This transmitter is designed to deliver high-quality video and audio signals over the HDMI interface, making it suitable for various multimedia applications. It supports a wide range of video resolutions and audio formats, ensuring compatibility with different devices.

Applications:

  • DVD and Blu-ray players
  • Set-top boxes
  • Gaming consoles
  • Digital video recorders (DVRs)
  • Audio/video receivers (AVRs)
  • Projectors
  • HDMI repeaters

Features:

  • HDMI 1.4 transmitter: Compliant with HDMI 1.4 specifications, supporting data rates up to 3.4 Gbps.
  • HDCP support: Integrated HDCP 1.4 content protection.
  • Deep Color support: Supports Deep Color modes up to 36-bit color depth.
  • Audio support: Supports a wide range of audio formats, including Dolby TrueHD, DTS-HD Master Audio, and LPCM.
  • Integrated CEC controller: Includes a Consumer Electronics Control (CEC) controller for inter-device communication.
  • Integrated EDID management: Integrated Extended Display Identification Data (EDID) management simplifies system integration.
  • Low power consumption: Designed for low power consumption, suitable for battery-powered devices.

Benefits:

  • High-quality video transmission: Delivers clear and sharp video signals with high color accuracy.
  • Secure content protection: Integrated HDCP support ensures secure transmission of protected content.
  • Wide compatibility: Supports a wide range of video resolutions and audio formats, ensuring compatibility with different devices.
  • Simplified system integration: Integrated CEC and EDID management simplify system design and integration.
  • Reduced power consumption: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Enhanced interoperability: CEC functionality enables seamless control between devices.

Additional Details:

The ADDI9001XBCZ features an integrated audio encoder that supports various audio formats. It also includes an on-chip microcontroller for control and configuration. The device is available in a small package, making it suitable for space-constrained applications. It operates over an extended temperature range. The transmitter also incorporates advanced jitter reduction techniques to ensure the integrity of the transmitted signal. The ADDI9001XBCZ is designed to meet the stringent requirements of modern HDMI systems, providing a reliable and high-performance solution for transmitting video and audio signals.

The advanced features of the ADDI9001XBCZ, such as deep color support and HDCP content protection, make it an excellent choice for high-end consumer electronics devices. Its low power consumption and small size also make it suitable for portable applications. With its comprehensive feature set and robust performance, the ADDI9001XBCZ provides a complete HDMI transmitter solution for a wide range of applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
Lowest to $1.6087
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess