The ADG819BRTZRELL7 is a CMOS device containing two independently selectable single-pole, double-throw (SPDT) switches. It is designed for operation from a single 1.8 V to 5.5 V supply, making it suitable for portable and battery-powered applications. The ADG819BRTZRELL7 exhibits low on resistance and low power consumption. It's ideal for switching analog or digital signals.
Applications
- Cellular Phones
- PDAs
- MP3 Players
- GPS Navigation
- Portable Instrumentation
Features
- Low On Resistance (0.8 Ω typ at 5 V)
- Low Power Consumption
- Single-Supply Operation (1.8 V to 5.5 V)
- Fast Switching Speeds
- TTL/CMOS Compatible Inputs
Benefits
- Minimizes signal loss and distortion due to low on resistance.
- Extends battery life in portable applications due to low power consumption.
- Provides flexibility in system design with a wide supply voltage range.
- Enables efficient operation in high-speed switching applications.
- Easy integration with digital control systems.
Additional Details
The ADG819BRTZRELL7 features break-before-make switching action. The control inputs are TTL and CMOS logic compatible, ensuring easy interfacing with microcontrollers and digital circuits. The device operates over the extended industrial temperature range of -40°C to +85°C. It is available in a small TSOT package.