EN
  • EN
  • DE

REF02EQ

Part No REF02EQ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087984-REF02EQ
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REF02EQ CAD Model

Description

The REF02EQ is a precision voltage reference from Analog Devices Inc., known for its high accuracy and stability. This device is an essential component for many electronic applications, providing a stable reference voltage of 5V which is critical for analog-to-digital conversion, precision measurement, and complex signal processing tasks.

Key Features

  • Stable Reference Voltage: The REF02EQ offers a precise 5V output with a tight initial tolerance of ±0.3%.
  • Low Temperature Coefficient: With a temperature coefficient as low as 8.5 ppm/°C, the device ensures minimal deviation across a wide temperature range.
  • Low Dropout Voltage: It operates with a low dropout voltage, making it suitable for battery-powered applications where power efficiency is crucial.
  • High Load-Driving Capability: This voltage reference can source up to 10mA and sink up to 5mA, catering to a broad range of load conditions.
  • Excellent Long-Term Stability: The REF02EQ is designed for long-term reliability, offering a stability of less than 50 ppm/1000 hours at 125°C.

Applications

The REF02EQ is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Digital voltmeters
  • Industrial control systems
  • Precision instrumentation
  • Battery-powered devices

Technical Specifications

Parameter Value
Output Voltage 5V ±0.3%
Temperature Coefficient 8.5 ppm/°C (max)
Load Regulation 10 mA (source), 5 mA (sink)
Long-Term Stability < 50 ppm/1000 hr at 125°C
Package Type 8-Pin PDIP, SOIC

For engineers and designers looking for a reliable voltage reference in their precision circuits, the REF02EQ from Analog Devices Inc. offers the perfect blend of performance, stability, and versatility.

You May Also Be Interested in

Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Chilisin
Lowest to $0.0084
Murata Electronics North America
Need more? Email Us
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
NEC
Need more? Email Us
Pericom
Lowest to $3.9178
Qualcomm
Lowest to $3.2640
Pericom
Lowest to $16.3213

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess