EN
  • EN
  • DE

ADG849YKSREEL7

Part No ADG849YKSREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043485-ADG849YKSREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG849YKSREEL7 CAD Model

Description

The ADG849YKS-REEL7 is a CMOS, single-pole, single-throw (SPST) switch designed by Analog Devices. It is characterized by its low on-resistance and fast switching speeds, making it suitable for a variety of signal switching applications.

Applications:

  • Portable Instrumentation
  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Audio and Video Switching
  • Communication Systems

Features:

  • Single SPST Switch: Provides a simple and effective switching solution.
  • Low On Resistance: Minimizes signal attenuation and distortion.
  • Fast Switching Speed: Enables high-speed data acquisition and signal processing.
  • Low Charge Injection: Reduces switching transients and improves accuracy.
  • Wide Bandwidth: Suitable for high-frequency signal switching.
  • Single-Supply Operation: Simplifies power supply design.

Benefits:

  • Improved Signal Integrity: Low on resistance and charge injection ensure accurate signal transmission.
  • Enhanced System Performance: Fast switching speeds enable high-speed data acquisition and signal processing.
  • Simplified System Design: Small package size and ease of use simplify board layout.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.

Additional Details:

The ADG849YKS-REEL7 is typically available in a SOT-23 package. The 'REEL7' suffix indicates that the device is supplied on tape and reel for automated assembly. The device usually operates from a single supply voltage, typically in the range of 1.8V to 5.5V. The on-resistance is typically a few ohms. Refer to the official Analog Devices datasheet for detailed electrical specifications, including on-resistance, switching times, charge injection, supply voltage ranges, and bandwidth. The datasheet also provides information on proper decoupling and grounding techniques to minimize noise and ensure optimal performance. The control input is typically CMOS logic compatible. Proper board layout is crucial to minimize parasitic capacitance and inductance, which can affect switching performance, especially at higher frequencies. This device is commonly used in applications requiring precise and reliable signal switching with minimal signal degradation.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Pericom
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8132 $52.8580
135+ $0.7618 $102.8430
205+ $0.7360 $150.8800
295+ $0.6846 $201.9570
380+ $0.6588 $250.3440
475+ $0.6331 $300.7225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,180 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess