EN
  • EN
  • DE

ADM18125ARTZREEL7

Part No ADM18125ARTZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043526-ADM18125ARTZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM18125ARTZREEL7 CAD Model

Description

The ADM18125ARTZREEL7 from ADI Electronics (Analog Devices, Inc.) is a precision temperature sensor designed for a wide range of applications requiring accurate and reliable temperature monitoring. Analog Devices is a leading global manufacturer of high-performance analog, mixed-signal, and digital signal processing ICs, known for their quality and precision.

Applications:

  • Industrial Process Control: Monitoring and controlling temperature in manufacturing processes.
  • HVAC Systems: Used in climate control systems for accurate temperature regulation.
  • Medical Equipment: Employed in patient monitoring devices and diagnostic equipment.
  • Automotive Electronics: Integrated into engine control units and climate control systems.
  • Data Centers: Monitoring server temperature to prevent overheating and ensure optimal performance.

Features:

  • High Accuracy: Provides precise temperature measurements with low error.
  • Wide Operating Temperature Range: Functions reliably over a broad temperature range.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Analog Output: Outputs an analog voltage proportional to the measured temperature.
  • Small Package: Available in a compact surface-mount package for space-saving design.

Benefits:

  • Improved Temperature Control: Enables precise and efficient temperature regulation.
  • Enhanced System Performance: Prevents overheating and ensures optimal operating conditions.
  • Reduced Energy Consumption: Optimizes energy usage by accurately controlling temperature.
  • Increased Reliability: Provides stable and consistent temperature measurements.
  • Simplified System Design: Easy to integrate into existing systems with minimal external components.

Additional Details:

The ADM18125ARTZREEL7 typically operates from a single supply voltage (e.g., 2.7V to 5.5V). It provides an analog output voltage that is linearly proportional to the measured temperature. The exact temperature range, accuracy, and output voltage scaling factor should be verified in the official Analog Devices datasheet. The sensor's small package (usually SOT-23 or similar) allows for easy integration into compact designs. The device is often used in conjunction with a microcontroller or ADC to digitize the temperature reading for further processing. It's crucial to consult the manufacturer's documentation for detailed specifications, application notes, and layout recommendations to ensure optimal performance and accuracy in the intended application. Using proper decoupling capacitors and following recommended grounding practices are important for minimizing noise and ensuring stable operation.

You May Also Be Interested in

Amic
Lowest to $2.1666
Pericom
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Amic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess