AD562SD Data Converter - Analog Devices Inc.
The AD562SD, manufactured by Analog Devices Inc., is a high-performance data converter designed to meet the rigorous demands of industrial, military, and aerospace applications. This converter is renowned for its precision and reliability, ensuring accurate data conversion in even the most challenging environments.
With its robust design, the AD562SD offers a dual 12-bit digital-to-analog converter (DAC) functionality. This allows for simultaneous conversion of digital signals into two separate analog outputs, making it an ideal choice for systems that require precise control of multiple variables. The converter operates over a wide temperature range, making it suitable for use in extreme conditions.
The AD562SD is characterized by its exceptional linearity, with a total unadjusted error (TUE) that is guaranteed not to exceed ±0.1% of full-scale range. This level of accuracy is maintained over the entire operating temperature range, ensuring reliable performance when it is needed most. The device also features a fast settling time, allowing for quick response to changes in input data.
Integration is made easy with the AD562SD's versatile interface, which is compatible with a wide range of microprocessors and digital systems. The converter's compact form factor is also beneficial for space-constrained applications, providing powerful conversion capabilities without the need for a large footprint.
Additional features of the AD562SD include a built-in output amplifier, which can drive ±10V outputs, and a flexible supply voltage range. The device is available in a hermetically sealed ceramic dual in-line package (DIP), ensuring long-term stability and protection against environmental factors.
Analog Devices Inc. is a trusted name in the field of high-performance integrated circuits, and the AD562SD data converter is a testament to the company's commitment to quality and innovation. Whether used in mission-critical military systems or sophisticated industrial machinery, the AD562SD stands out for its precision, durability, and ease of use.
For more information on specifications, pricing, and availability, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their sales representatives.