EN
  • EN
  • DE

ADM6318CY46ARTZR7

Part No ADM6318CY46ARTZR7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043566-ADM6318CY46ARTZR7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM6318CY46ARTZR7 CAD Model

Description

The ADM6318CY46ARTZR7 is a supervisory circuit manufactured by Analog Devices (ADI). It's designed to monitor voltage levels in electronic systems and provide a reset signal to microprocessors or microcontrollers when the voltage drops below a certain threshold, preventing erratic behavior and ensuring reliable operation. This device is crucial for maintaining system integrity in a variety of applications.

Applications:

  • Microprocessor Systems: Used to monitor the supply voltage of microprocessors and reset them during undervoltage conditions.
  • Microcontroller Systems: Ensures proper operation of microcontrollers by providing a reset signal when the supply voltage is unstable.
  • Embedded Systems: Protects embedded systems from malfunctions caused by low voltage levels.
  • Industrial Control Systems: Enhances the reliability of industrial control systems by preventing errors due to voltage fluctuations.
  • Automotive Electronics: Used in automotive applications to safeguard electronic components from voltage drops.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage level.
  • Factory-Trimmed Reset Threshold: Offers a precise and reliable reset threshold, eliminating the need for external adjustments.
  • Open-Drain Reset Output: Provides a flexible reset output that can be easily interfaced with various microprocessors and microcontrollers.
  • Short Reset Pulse Width: Generates a short reset pulse, ensuring a quick and efficient reset operation.
  • Small Package Size: Available in a small package for space-constrained applications.
  • Low Supply Current: Consumes very little power, making it suitable for battery-powered applications.

Benefits:

  • Increased System Reliability: Prevents erroneous operation of microprocessors and microcontrollers.
  • Reduced Development Time: Simplifies system design by providing a ready-to-use voltage monitoring solution.
  • Improved System Performance: Ensures proper system initialization and prevents data corruption.
  • Lower Power Consumption: Minimizes power consumption in battery-powered devices.
  • Space Savings: Enables compact system designs.

Additional Details:

The ADM6318CY46ARTZR7 is designed for applications requiring a precise and reliable voltage monitoring solution. Its factory-trimmed reset threshold eliminates the need for external components, simplifying the design process. The open-drain reset output allows for flexible interfacing with various microprocessors and microcontrollers. Its small package size and low supply current make it suitable for portable and battery-powered devices. The device’s precision ensures accurate and timely reset signals, which are vital for the correct functioning of sensitive electronic equipment. The component's reliability and stability contribute significantly to overall system robustness, minimizing potential errors and downtimes.

You May Also Be Interested in

Generic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess