EN
  • EN
  • DE

ADP1710AUJZR71

Part No ADP1710AUJZR71
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043641-ADP1710AUJZR71
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP1710AUJZR71 CAD Model

Description

The ADP1710AUJZR71 is a high-accuracy, high-voltage, adjustable output, low dropout (LDO) linear regulator from Analog Devices (ADI). It is designed to provide a stable and efficient power source for a variety of applications. This LDO regulator can operate with an input voltage of up to 36 V and delivers a regulated output voltage, adjustable from 1.2 V to 3.3 V, at currents up to 200 mA.

Applications:

  • Industrial power supplies: Providing regulated power for sensitive industrial equipment.
  • Automotive systems: Powering automotive sensors, microcontrollers, and other electronic components.
  • Battery-powered devices: Efficiently regulating power for extended battery life.
  • Post DC-to-DC regulation: Smoothing out voltage ripple and noise after a DC-to-DC converter.
  • Portable equipment: Powering handheld devices requiring stable voltage.

Features:

  • High input voltage range: Operates with input voltages from 3 V to 36 V.
  • Adjustable output voltage: Output voltage is adjustable from 1.2 V to 3.3 V.
  • Low dropout voltage: Ensures regulation with minimal voltage difference between input and output.
  • High accuracy: Provides a stable and accurate output voltage.
  • Low quiescent current: Minimizes power consumption when the output current is low.
  • Current limit and thermal protection: Protects the regulator and downstream components from damage.
  • Reverse battery protection: Prevents damage if the battery is connected with reversed polarity.

Benefits:

  • Stable power supply: Provides a clean and reliable power source for sensitive electronics.
  • Extended battery life: Low quiescent current improves battery life in portable applications.
  • Robust protection: Built-in protection features prevent damage from overcurrent, overtemperature, and reverse battery connections.
  • Versatile application: Wide input voltage range and adjustable output voltage make it suitable for a variety of applications.
  • Simplified design: Requires minimal external components, simplifying circuit design and reducing cost.

Additional Details:

The ADP1710AUJZR71 is available in a small UJ package, making it suitable for space-constrained applications. It has built in soft start, reducing inrush current. It is also stable with small ceramic output capacitors, helping reduce board space. The device is RoHS compliant.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0863
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0081

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess