EN
  • EN
  • DE

ADP3300ART30RL7

Part No ADP3300ART30RL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043665-ADP3300ART30RL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3300ART30RL7 CAD Model

Description

The ADP3300ART30RL7 is a precision voltage regulator from Analog Devices. It is a high-performance, low-dropout (LDO) regulator designed for applications requiring a stable and accurate 3.0V output voltage. It is particularly suitable for battery-powered and portable applications where efficiency and small size are critical.

Applications

  • Portable Equipment: Used in mobile phones, PDAs, and other battery-powered devices.
  • Microprocessor Power Supplies: Provides stable voltage for microprocessors and microcontrollers.
  • Memory Power Supplies: Powers memory devices, ensuring data integrity.
  • Post Regulation for Switching Regulators: Cleans up the output of switching regulators for noise-sensitive applications.
  • Instrumentation: Supplies stable voltage in precision measurement equipment.

Features

  • High Accuracy: Provides a precise 3.0V output voltage.
  • Low Dropout Voltage: Maintains regulation with a small input-to-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Short-Circuit Protection: Protects the regulator and the load from short-circuit conditions.
  • Thermal Overload Protection: Prevents damage from excessive heat.
  • Enable Pin: Allows for turning the regulator on and off for power saving.
  • Stable with Ceramic Capacitors: Designed for use with ceramic output capacitors, which offer low ESR and small size.

Benefits

  • Extended Battery Life: Low quiescent current helps extend battery runtime in portable devices.
  • Improved System Performance: Accurate output voltage ensures reliable operation of downstream components.
  • Enhanced System Reliability: Protection features prevent damage from overloads and thermal conditions.
  • Simplified Design: Easy to use and requires minimal external components.
  • Reduced Board Space: Small package size saves valuable board space.

Specifications (Typical)

  • Input Voltage Range: 2.5V to 12V
  • Output Voltage: 3.0V (fixed)
  • Output Current: Up to 200mA
  • Dropout Voltage: Typically 170 mV at 200 mA
  • Quiescent Current: 90 μA (typical)
  • Output Voltage Accuracy: ±0.8%
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-223

Additional Details: The ADP3300ART30RL7 comes in a SOT-223 package, which provides good thermal performance. For optimal performance, it is recommended to use ceramic capacitors for both input and output. Refer to the manufacturer's datasheet for detailed application notes and recommended component values.

You May Also Be Interested in

Amic
Lowest to $2.1666
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
Lowest to $0.0137
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess