EN
  • EN
  • DE

ADP3339AKCZ25RL7

Part No ADP3339AKCZ25RL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998918-ADP3339AKCZ25RL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3339AKCZ25RL7 CAD Model

Description

The ADP3339AKCZ25RL7 is a precision voltage regulator from Analog Devices, designed for applications requiring high accuracy and low dropout voltage. This regulator is particularly well-suited for battery-powered devices and systems where power efficiency is critical. Its robust design and comprehensive protection features ensure reliable performance in demanding environments.

Applications:

  • Battery-Powered Devices: Optimizing power efficiency in portable electronics, extending battery life.
  • Microprocessor Power Supplies: Providing stable and accurate voltage for microprocessors and microcontrollers.
  • Post-Regulation for Switching Power Supplies: Filtering noise and improving the output voltage accuracy of switching regulators.
  • Industrial Instrumentation: Delivering precise power to sensors, data acquisition systems, and other industrial instruments.
  • Medical Equipment: Powering sensitive medical devices requiring low noise and high reliability.

Features:

  • High Accuracy: Provides a precisely regulated output voltage for sensitive applications.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, enhancing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the output current is low, extending battery life.
  • Short-Circuit Protection: Protects the regulator and downstream components from short-circuit conditions.
  • Thermal Overload Protection: Shuts down the regulator to prevent damage from overheating.
  • Enable/Disable Control: Allows for easy power management and system shutdown.

Benefits:

  • Stable and Reliable Power: Ensures a clean and consistent power source for sensitive electronics.
  • Extended Battery Life: Low quiescent current and low dropout voltage maximize battery life in portable devices.
  • Enhanced System Performance: High accuracy and low noise improve the performance of connected devices.
  • Robust Protection: Built-in protection features prevent damage from common fault conditions.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing cost.

Additional Details:

The ADP3339AKCZ25RL7 is typically available in a small surface-mount package, making it suitable for space-constrained applications. It is designed to be stable with ceramic output capacitors, further reducing the overall system size and cost. The device is RoHS compliant.

You May Also Be Interested in

Generic
Need more? Email Us
Amic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Mitsubishi
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0081

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7687 $51.2923
61+ $1.6568 $101.0648
94+ $1.6008 $150.4752
135+ $1.4889 $201.0015
175+ $1.4329 $250.7575
218+ $1.3769 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,520 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess