EN
  • EN
  • DE

ADR293GSZ

Part No ADR293GSZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011713-ADR293GSZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADR293GSZ CAD Model

Description

The ADR293GSZ is a precision micropower shunt voltage reference from Analog Devices. It offers a stable and accurate voltage reference for a wide range of applications, particularly those requiring low power consumption and high precision. The device provides a fixed output voltage, making it suitable for use in data acquisition systems, precision instrumentation, and battery-powered devices.

Applications

  • Data acquisition systems
  • Precision instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Voltage regulators

Features

  • High accuracy: ±3 mV
  • Low temperature coefficient: 5 ppm/°C
  • Low operating current: 12 μA
  • Wide operating voltage range: 3 V to 15 V
  • Excellent long-term stability
  • Available in SOIC-8 package

Benefits

  • Provides a stable and accurate voltage reference
  • Minimizes errors due to temperature variations
  • Reduces power consumption in battery-powered devices
  • Simplifies circuit design
  • Ensures reliable performance over time

Technical Specifications

The ADR293GSZ has a typical output voltage of 2.5 V with a high accuracy of ±3 mV. The low temperature coefficient of 5 ppm/°C ensures minimal voltage drift over temperature variations. It operates with a low supply current of 12 μA, making it ideal for low-power applications. The wide operating voltage range of 3 V to 15 V offers flexibility in circuit design. The ADR293GSZ also features excellent long-term stability, ensuring consistent performance over the lifespan of the device. It is available in an SOIC-8 package.

This shunt voltage reference is well-suited for applications requiring a precise and stable voltage reference with minimal power consumption. Its high accuracy, low temperature coefficient, and excellent long-term stability make it a reliable choice for critical applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Mitsubishi
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Amic
Lowest to $2.1666
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess