EN
  • EN
  • DE

ADRF5580

Part No ADRF5580
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043760-ADRF5580
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADRF5580 CAD Model

Description

The ADRF5580 is a silicon germanium (SiGe) low noise amplifier (LNA) with integrated filter, designed by ADI Electronics (Analog Devices). It's primarily used in receiver front-ends to amplify weak signals while minimizing noise, improving overall receiver sensitivity. The integrated filter helps to reject unwanted signals and interference, further enhancing performance.

Applications

  • Cellular Infrastructure: Used in base stations to amplify weak signals from mobile devices.
  • Wireless Communications: Employed in various wireless communication systems to improve receiver sensitivity and range.
  • Radar Systems: Used in radar receivers to amplify weak radar signals.
  • Satellite Communications: Found in satellite receivers to enhance the reception of weak satellite signals.
  • Test and Measurement Equipment: Used in spectrum analyzers and other test equipment to improve signal detection.

Features

  • Low Noise Figure: Minimizes noise contribution to the receiver, improving overall sensitivity.
  • High Gain: Amplifies weak signals for improved detection.
  • Integrated Filter: Rejects unwanted signals and interference, improving signal-to-noise ratio.
  • High Linearity: Minimizes distortion of the amplified signal.
  • Compact Size: Small package size allows for easy integration into compact receiver designs.

Benefits

  • Improved Receiver Sensitivity: Amplifies weak signals while minimizing noise, enhancing the ability to detect faint signals.
  • Enhanced Signal-to-Noise Ratio: Integrated filter rejects unwanted signals, improving the quality of the received signal.
  • Increased Communication Range: Higher sensitivity allows for communication over longer distances.
  • Reduced Interference: Filtered LNA helps minimize the impact of unwanted signals and interference.
  • Simplified Receiver Design: Integrated filter reduces the need for external filtering components, simplifying receiver design.

Additional Details

The ADRF5580 operates at a specific frequency range. The noise figure, gain, and filter characteristics are typically specified in the Analog Devices datasheet for the ADRF5580. The device requires external components for biasing and matching. It is available in a surface-mount package. It's designed to operate over a specific temperature range and is suitable for various environmental conditions.

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0081
TDK Corporation
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0001 $60.0002
5+ $24.6154 $123.0770
7+ $23.8462 $166.9234
9+ $23.0770 $207.6930
12+ $22.3077 $267.6924
15+ $20.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess