EN
  • EN
  • DE

ADV7280U3WBCPZ

Part No ADV7280U3WBCPZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043904-ADV7280U3WBCPZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7280U3WBCPZ CAD Model

Description

The ADV7280U3WBCPZ is a multi-format video decoder manufactured by Analog Devices (ADI). It's designed to automatically detect and convert standard analog baseband video signals into digital component video output. This makes it suitable for a wide variety of automotive and surveillance applications.

Applications

  • Automotive Infotainment Systems
  • Rear-View Camera Systems
  • Surveillance Systems
  • Digital Video Recorders (DVRs)
  • In-Flight Entertainment Systems

Features

  • Automatic Gain Control (AGC)
  • Automatic Clamp Control (ACC)
  • Contrast, Brightness, and Saturation Adjustment
  • Multiple Analog Video Input Formats Supported (NTSC, PAL, SECAM)
  • Programmable Digital Output Formats (ITU-R BT.656, YCrCb)
  • 3D Comb Filter for improved video quality
  • Low Power Consumption
  • Integrated Anti-Aliasing Filters
  • On-chip PLL (Phase-Locked Loop)

Benefits

  • High-Quality Video Decoding: The ADV7280U3WBCPZ delivers clear and accurate video reproduction, enhancing the viewing experience.
  • Versatile Input Format Support: Compatibility with multiple analog video standards allows for seamless integration with various video sources.
  • Reduced System Complexity: Integrated features such as AGC, ACC, and PLL minimize the need for external components, simplifying system design.
  • Low Power Consumption: Efficient power management makes it suitable for battery-powered applications.
  • Enhanced Image Quality: The 3D comb filter reduces noise and artifacts, resulting in sharper and more detailed images.
  • Simplified Integration: Programmable output formats allow easy connection to a range of digital video processors and displays.

Additional Details

The ADV7280U3WBCPZ operates from a single 3.3 V power supply and is available in a space-saving LFCSP (Lead Frame Chip Scale Package). It includes various control interfaces, such as I2C, for configuration and monitoring. The device supports different levels of configuration, allowing users to customize the video processing parameters to meet specific application requirements. The integrated anti-aliasing filters help to prevent unwanted artifacts in the output video signal. The device is designed to meet the stringent requirements of automotive applications and industrial environments, offering high reliability and performance. Proper grounding and decoupling techniques are essential to ensure optimal performance and minimize noise interference.

You May Also Be Interested in

CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863
NXP / Nexperia
Need more? Email Us
Amic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess