EN
  • EN
  • DE

ADV7520BCF

Part No ADV7520BCF
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043916-ADV7520BCF
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7520BCF CAD Model

Description

The ADV7520BCF is a high-performance High-Definition Multimedia Interface (HDMI) transmitter designed by Analog Devices. This device is ideal for applications requiring high-quality digital video and audio transmission, such as DVD players, set-top boxes, and gaming consoles.

Applications:

  • DVD Players
  • Set-Top Boxes
  • Gaming Consoles
  • AV Receivers
  • Digital Televisions

Features:

  • HDMI 1.3 Transmitter
  • Supports Resolutions up to 1080p/60
  • Integrated HDCP 1.2 Content Protection
  • Supports Deep Color (up to 36-bit)
  • Integrated Audio Output: Supports multiple audio formats including Dolby Digital and DTS
  • Low Power Consumption
  • Compact Package: 64-lead LFCSP
  • Advanced On-Chip Features: Including pre-emphasis and cable equalization

Benefits:

  • High-Quality Video: Supports resolutions up to 1080p/60 and Deep Color for stunning visual clarity.
  • Secure Content Transmission: Integrated HDCP 1.2 ensures secure transmission of protected content.
  • Versatile Audio Support: Supports a variety of audio formats for immersive sound.
  • Low Power Consumption: Ideal for energy-efficient devices.
  • Easy Integration: Compact package and integrated features simplify design and reduce board space.

The ADV7520BCF's primary function is to transmit high-definition video and audio signals over an HDMI interface. It supports resolutions up to 1080p at 60 frames per second, providing a crisp and detailed image. The device also supports Deep Color technology, allowing for more accurate color representation. With integrated HDCP 1.2 content protection, the ADV7520BCF ensures that copyrighted content is transmitted securely. Its audio output supports multiple formats, including Dolby Digital and DTS, delivering high-quality surround sound.

The ADV7520BCF is used extensively in DVD players and set-top boxes to transmit high-definition content to televisions and other display devices. It is also a popular choice for gaming consoles, ensuring a visually immersive gaming experience. In AV receivers, it facilitates the transmission of both video and audio signals from various sources to the display and speakers. Furthermore, this HDMI transmitter is integrated into digital televisions to receive and display high-definition content from external sources. The ADV7520BCF’s advanced on-chip features, such as pre-emphasis and cable equalization, compensate for signal degradation, ensuring a reliable and high-quality transmission even over longer cable lengths.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Pericom
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess