The AM29F200BT120EF is a 2 Mbit (256 K x 8-Bit) CMOS 5.0 Volt-only, Sector Erase Flash Memory device. It's designed for high-performance, low-power applications requiring non-volatile storage.
Applications
- Embedded systems
- Portable devices
- Data storage
- Firmware storage
- Networking equipment
Features
- 2 Mbit (256 K x 8-Bit) CMOS Flash Memory
- 5.0 Volt-only operation for read and write.
- Sector Erase Architecture
- Sector Protection
- Low power consumption
- High performance access times
Benefits
- Provides reliable non-volatile storage for critical data.
- Simplifies system design with 5V-only operation.
- Enables efficient code and data updates in the field.
- Protects sensitive data from unauthorized access.
- Extends battery life in portable applications.
Technical Specifications
The AM29F200BT120EF operates on a single 5.0V power supply. It features a typical access time of 120ns. The device is organized into sectors that can be individually erased and programmed. It supports sector protection features to prevent accidental overwrites. The device is available in various package options.