EN
  • EN
  • DE

AD645JNZ

Part No AD645JNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031476-AD645JNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD645JNZ CAD Model

Description

The AD645JNZ is a wideband, low noise operational amplifier (op-amp) from Analog Devices. It is designed for high-performance applications requiring high gain, low noise, and wide bandwidth. The device is frequently used in instrumentation, communication, and video applications.

Applications

  • Instrumentation Amplifiers
  • Communication Receivers
  • Video Amplifiers
  • High-Speed Data Acquisition
  • Audio Preamplifiers

Features

  • Wide Bandwidth
  • Low Noise
  • High Open-Loop Gain
  • High Slew Rate
  • Low Input Bias Current
  • Low Input Offset Voltage
  • Excellent DC Performance

Benefits

  • Provides high gain and accuracy for instrumentation applications
  • Enables low-noise amplification of weak signals
  • Suitable for high-speed data acquisition and signal processing
  • Minimizes signal distortion with high slew rate
  • Ensures accurate DC performance with low input bias current and offset voltage
  • Reduces errors in signal conditioning applications
  • Improves overall system performance

Additional Details

The AD645JNZ is characterized by its wide bandwidth, low noise, and high open-loop gain. It offers excellent DC performance, including low input bias current and input offset voltage. The high slew rate ensures minimal signal distortion at high frequencies. The device is available in a variety of packages and is designed for operation over a wide temperature range.

The AD645JNZ is a versatile op-amp suitable for a wide range of high-performance applications. Its low noise and high gain make it ideal for amplifying weak signals in instrumentation and communication systems. The wide bandwidth and high slew rate enable it to be used in high-speed data acquisition and video applications. The excellent DC performance ensures accurate signal conditioning and minimizes errors in the overall system.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Amic
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess