EN
  • EN
  • DE

AP3018KTRG1

Part No AP3018KTRG1
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045367-AP3018KTRG1
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP3018KTRG1 CAD Model

Description

The AP3018KTRG1 is a Power Management IC (PMIC) manufactured by ADI Electronics (Analog Devices). It is a highly integrated synchronous buck converter designed for point-of-load power applications. This IC provides efficient and reliable voltage regulation for various electronic devices.

Applications

  • FPGA and Processor Power: Provides core and I/O power for FPGAs, microprocessors, and microcontrollers.
  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices for efficient power management.
  • Networking Equipment: Powers ASICs and other components in routers, switches, and network interface cards.
  • Industrial Control Systems: Supplies power to sensors, actuators, and controllers in industrial automation applications.
  • Consumer Electronics: Employed in set-top boxes, gaming consoles, and other consumer electronics devices.

Features

  • High Efficiency: Synchronous rectification minimizes power loss, resulting in high conversion efficiency.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages, providing flexibility in various applications.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific application requirements.
  • Integrated Power MOSFETs: Simplifies design and reduces board space by integrating the power MOSFETs.
  • Current Mode Control: Provides fast transient response and stable operation.
  • Over-Current Protection: Protects the device and downstream circuits from overload conditions.
  • Short-Circuit Protection: Shuts down the converter in case of a short circuit, preventing damage.
  • Thermal Shutdown: Automatically shuts down the converter if the temperature exceeds a safe limit.
  • Enable Pin: Allows for easy on/off control of the converter.

Benefits

  • Efficient Power Conversion: High efficiency minimizes power loss and extends battery life in portable devices.
  • Reduced Board Space: Integrated power MOSFETs and small package size reduce board space requirements.
  • Reliable Operation: Over-current and short-circuit protection features ensure reliable operation.
  • Flexible Design: Adjustable output voltage and wide input voltage range provide design flexibility.
  • Simplified Design: Integrated features simplify the design process and reduce time-to-market.

Additional Details

The AP3018KTRG1 typically comes in a small surface-mount package (e.g., QFN). The switching frequency is internally set to optimize efficiency and transient response. External components (inductor, capacitors) are required for proper operation, and their values should be selected based on the specific application requirements. Refer to the manufacturer's datasheet for detailed specifications, recommended component values, and layout guidelines.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0863
CJT Connectors
Lowest to $0.0137
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess