EN
  • EN
  • DE

AMP01GX

Part No AMP01GX
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013719-AMP01GX
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMP01GX CAD Model

Description

The AMP01GX is a precision instrumentation amplifier manufactured by ADI Electronics (Analog Devices). It is designed for accurate amplification of low-level differential signals, making it suitable for various sensor and data acquisition applications. Its high common-mode rejection and low offset voltage ensure precise and reliable measurements.

Applications

  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Medical instrumentation
  • Data acquisition systems
  • Process control

Features

  • High common-mode rejection ratio (CMRR)
  • Low input offset voltage
  • Low input bias current
  • Adjustable gain
  • Wide supply voltage range

Benefits

  • Provides accurate amplification of low-level signals
  • Minimizes errors due to common-mode noise
  • Ensures stable performance over temperature
  • Offers flexibility to adjust the gain to suit different applications
  • Simplifies system design with its wide supply voltage range

Additional Details

The AMP01GX instrumentation amplifier typically comes in a DIP or SOIC package for easy PCB mounting. It uses an external resistor to set the gain, allowing the user to customize the amplification factor based on the specific requirements of the application. The high CMRR ensures that common-mode noise, such as power line interference, is effectively rejected, resulting in a cleaner and more accurate output signal.

The low input offset voltage minimizes errors due to DC offsets, while the low input bias current reduces errors due to source impedance. The wide supply voltage range allows the AMP01GX to be used in a variety of systems without the need for additional voltage regulation. This instrumentation amplifier is designed for high-performance applications where accuracy and reliability are critical.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Pericom
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess