EN
  • EN
  • DE

HMC7646LP6GETR

Part No HMC7646LP6GETR
Manufacturer ADI Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988048-HMC7646LP6GETR
Categories OEM Parts(F-I)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC7646LP6GETR CAD Model

Description

The HMC7646LP6GETR is a GaAs MMIC I/Q Downconverter designed by Analog Devices (ADI). This device is a highly integrated downconverter that operates from 24 GHz to 29.5 GHz. It is suitable for use in point-to-point radios, satellite communications, and radar systems where frequency downconversion is required.

Applications

  • Point-to-Point Radios: Frequency downconversion in wireless communication systems.
  • Satellite Communications: Downconversion in satellite receivers.
  • Radar Systems: Frequency downconversion in radar front-ends.
  • Test and Measurement Equipment: Signal downconversion in test instruments.
  • Military and Defense Applications: Communication and surveillance systems.

Features

  • Wideband Operation: Covers a broad frequency range from 24 GHz to 29.5 GHz.
  • Integrated I/Q Mixer: Provides accurate and efficient downconversion.
  • High Image Rejection: Minimizes unwanted signal interference.
  • Low Noise Figure: Enhances receiver sensitivity.
  • Compact Size: Facilitates integration into small systems.
  • Surface Mount Package: Simplifies assembly and soldering.

Benefits

  • Improved Receiver Performance: Enhances sensitivity and signal quality.
  • Reduced System Complexity: Integrates multiple functions into a single device.
  • Simplified System Design: Easier to incorporate into new and existing systems.
  • Cost-Effective Solution: Provides high performance at a competitive price.
  • Increased System Reliability: Designed for long-term performance and durability.

Additional Details

The HMC7646LP6GETR requires an external local oscillator (LO) signal for downconversion. The LO frequency and power level must be carefully selected to achieve the specified performance. The device is typically packaged in a leadless surface mount package. The operating temperature range is typically between -40°C and +85°C. The device is ESD sensitive and requires proper handling during assembly and testing. Refer to the manufacturer's datasheet for detailed specifications, application circuits, and recommended operating conditions.

You May Also Be Interested in

Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Glenair, Inc.
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Agilent(Hewlett-Packard)
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $213.5918 $213.5918
2+ $191.4967 $382.9934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess