EN
  • EN
  • DE

OP177ESZ

Part No OP177ESZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083184-OP177ESZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP177ESZ CAD Model

Description

The OP177ESZ is a high-precision operational amplifier from Analog Devices (ADI), distinguished by its extremely low offset voltage, high gain, and exceptional stability over time and temperature. It's specifically engineered for applications demanding very accurate signal conditioning and amplification.

Applications

  • Precision Instrumentation
  • High-Resolution Data Acquisition Systems
  • Medical Devices
  • Strain Gauge Amplifiers
  • Thermocouple Amplifiers
  • Precision Current and Voltage Sources

Features

  • Ultra-Low Offset Voltage: Minimizes DC errors and improves accuracy.
  • Excellent Long-Term Stability: Ensures consistent performance over extended periods.
  • Low Input Bias Current: Reduces errors due to source impedance.
  • High Open-Loop Gain: Provides significant signal amplification with minimal distortion.
  • High Common-Mode Rejection Ratio (CMRR): Effectively rejects common-mode noise, improving signal integrity.
  • Wide Supply Voltage Range: Offers flexibility in power supply options.

Benefits

  • Exceptional Accuracy: The ultra-low offset voltage and high gain ensure precise signal amplification.
  • Long-Term Reliability: The amplifier maintains its accuracy over extended periods, reducing the need for frequent recalibration.
  • Reduced Errors: Low input bias current minimizes errors due to source impedance.
  • Improved Signal Clarity: High CMRR effectively eliminates common-mode noise, enhancing signal integrity.
  • Versatile Application: The wide supply voltage range allows for use in various power environments.

Technical Specifications

The OP177ESZ is characterized by its ultra-low input offset voltage (typically a few microvolts), contributing to its exceptional accuracy. It offers high open-loop gain, ensuring precise amplification of weak signals. Its superior long-term stability is critical for applications requiring consistent performance. Refer to the official Analog Devices datasheet for comprehensive specifications, including voltage supply range, operating temperature, and CMRR. This amplifier is well-suited for amplifying low-level signals from sensors with minimal distortion. It is typically available in an 8-lead SOIC (Small Outline Integrated Circuit) package, designed for surface mount assembly on printed circuit boards. The low input bias current minimizes errors caused by source impedance, improving the overall accuracy of the amplifier circuit.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Realtek
Lowest to $1.6320
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Pericom
Lowest to $3.9178
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess