EN
  • EN
  • DE

OP262GU

Part No OP262GU
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083204-OP262GU
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP262GU CAD Model

Description

The OP262GU is a precision, dual, low noise operational amplifier from Analog Devices (ADI). It is designed for applications requiring high accuracy and low noise performance. This amplifier offers excellent DC performance characteristics, making it suitable for demanding signal conditioning and instrumentation applications.

Applications

  • Precision instrumentation
  • Medical equipment
  • Data acquisition systems
  • Audio amplification
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Precision current sources

Features

  • Low Noise: Minimizes unwanted signal interference for accurate measurements.
  • Low Offset Voltage: Ensures high DC accuracy with minimal input offset error.
  • High Open-Loop Gain: Provides excellent signal amplification and feedback control.
  • Wide Bandwidth: Supports a broad range of signal frequencies for versatile applications.
  • Dual Amplifier: Two amplifiers in a single package for space-saving designs.
  • Low Input Bias Current: Reduces errors due to input bias current effects.
  • Wide Supply Voltage Range: Allows for flexibility in power supply selection.

Benefits

  • Improved Accuracy: The low offset voltage and high open-loop gain contribute to precise signal amplification and measurement.
  • Reduced Noise: The low noise performance ensures clean signal amplification, particularly crucial in sensitive applications.
  • Enhanced Signal Integrity: Wide bandwidth supports a broad range of signals, maintaining integrity across different frequencies.
  • Design Flexibility: Wide supply voltage range allows for versatile integration into various power supply environments.
  • Space Savings: Dual amplifier configuration reduces board space requirements in multi-channel systems.
  • Cost-Effective: Integration of two amplifiers in one package can reduce overall system cost.

The OP262GU is typically available in a SOIC (Small Outline Integrated Circuit) package. It requires a dual power supply. Its key specifications include a typical input offset voltage of under 100 μV and a noise voltage of a few nV/√Hz. The device's operating temperature range is generally specified for industrial applications (-40°C to +85°C), ensuring reliable operation in harsh environments. It is suitable for demanding applications requiring precision amplification and signal conditioning. Its combination of low noise, low offset voltage, and high gain makes it a valuable component for sensitive measurement systems. The dual configuration allows for efficient implementation of differential amplifiers and other signal processing circuits, further enhancing its versatility.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
Ricoh
Lowest to $0.5747
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
NEC
Need more? Email Us
Ricoh
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Ericsson
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess