EN
  • EN
  • DE

REF196GPZ

Part No REF196GPZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087992-REF196GPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REF196GPZ CAD Model

Description

The REF196GPZ is a precision, low-power voltage reference from Analog Devices (ADI), offering a stable 5V output. This device is designed for applications requiring a highly accurate and stable voltage reference with low power consumption.

Applications:

  • Data Acquisition Systems
  • Industrial Control Systems
  • Instrumentation and Measurement Equipment
  • Battery-Powered Applications
  • Precision Calibration Equipment

Features:

  • High Accuracy: Typically ±4 mV initial accuracy
  • Low Temperature Coefficient: Typically 25 ppm/°C
  • Low Quiescent Current: Typically 45 μA
  • Wide Input Voltage Range: 5.2 V to 12.6 V
  • Available in an 8-lead MSOP package

Benefits:

  • Improved Accuracy: Enables precise measurements and control in various applications.
  • Stable Performance: Maintains consistent output voltage despite temperature variations.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified System Design: Easy to integrate into existing circuits with minimal external components.
  • Compact Solution: MSOP package allows for integration into space-constrained applications.

The REF196GPZ provides a highly accurate and stable 5V output voltage, making it suitable for a wide range of applications requiring a precision voltage reference. Its low temperature coefficient ensures consistent performance over temperature variations. The device's wide input voltage range and low quiescent current further enhance its versatility and make it a valuable component in various electronic systems. The MSOP package is suitable for space-constrained applications. Overall, the REF196GPZ is a reliable and cost-effective solution for precision voltage reference needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Realtek
Lowest to $1.6320

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess