EN
  • EN
  • DE

AAT3140ITP

Part No AAT3140ITP
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816412-AAT3140ITP
Ultra Librarian 3D Model Ultra Librarian AAT3140ITP CAD Model

Description

The AAT3140ITP is a high-efficiency, low-noise charge pump DC-DC converter manufactured by Advanced Analog Technology (now Skyworks Solutions, Inc.). It is designed to power white LEDs in applications such as mobile phones, PDAs, and other portable devices. The AAT3140ITP uses a fractional (1.5x) charge pump architecture to maximize efficiency over a wide input voltage range.

Applications:

  • White LED backlighting in mobile phones: Providing efficient power for backlighting LCD displays.
  • PDA display backlighting: Powering the backlight in personal digital assistants.
  • Digital camera LCD backlighting: Driving LEDs for the camera display.
  • Portable media players: Supplying power for backlighting in MP3 players and other portable devices.
  • General LED illumination: Used in other applications requiring efficient and controlled LED driving.

Features:

  • High Efficiency: Fractional (1.5x) charge pump architecture maximizes efficiency.
  • Low Noise: Designed for low-noise operation, minimizing interference in sensitive applications.
  • Constant Current Output: Provides a constant current output to ensure consistent LED brightness.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output shorts.
  • Thermal Shutdown Protection: Incorporates thermal shutdown protection to prevent damage from overheating.

Benefits:

  • Extended Battery Life: High efficiency prolongs battery life in portable devices.
  • Consistent Brightness: Constant current output ensures consistent LED brightness over a wide input voltage range.
  • Reliable Operation: Short-circuit and thermal shutdown protection prevent damage and ensure reliable operation.
  • Low EMI: Low-noise design minimizes electromagnetic interference.
  • Compact Size: Small package allows for integration into space-constrained applications.

Additional Details:

The AAT3140ITP typically requires a few external components, such as capacitors, for proper operation. The datasheet provides detailed information on recommended component values and layout guidelines. It also specifies the operating voltage range, maximum output current, and other important parameters. The AAT3140ITP is available in a small TDFN package. It is imperative to consult the device's datasheet for specific application requirements and limitations. The charge pump frequency and other configuration options may be adjustable via external components.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess