EN
  • EN
  • DE

ANX6210FN-AB-R

Part No ANX6210FN-AB-R
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817157-ANX6210FN-AB-R
Ultra Librarian 3D Model Ultra Librarian ANX6210FN-AB-R CAD Model

Description

The ANX6210FN-AB-R is a DisplayPort to VGA converter manufactured by Advanced Analog Technology (also known as Parade Technologies). It's designed to bridge the gap between modern DisplayPort-enabled devices and older VGA displays or projectors. This integrated circuit allows users to connect devices with DisplayPort outputs, such as laptops, desktops, and graphics cards, to VGA-compatible monitors and projectors without requiring discrete adapters. The '-R' suffix often indicates a specific packaging or reel option for automated assembly processes.

Applications

  • Connecting DisplayPort-equipped laptops to VGA projectors in conference rooms.
  • Enabling older VGA monitors to be used with newer desktop computers that only have DisplayPort outputs.
  • Integrating into docking stations to provide VGA output alongside DisplayPort.
  • Use in KVM switches to support VGA monitors with DisplayPort input sources.
  • Adapting DisplayPort outputs for use with legacy VGA-based test equipment.

Features

  • DisplayPort Input: Accepts DisplayPort input signals, complying with DisplayPort standards.
  • VGA Output: Provides a standard VGA output for connection to VGA monitors and projectors.
  • Integrated Converter: Includes a built-in digital-to-analog converter (DAC) to transform the DisplayPort signal into a VGA signal.
  • High Resolution Support: Supports a variety of VGA resolutions, including common resolutions like 1024x768, 1280x1024, and 1920x1080 (Full HD).
  • Low Power Consumption: Designed for efficient power usage, suitable for portable devices and energy-conscious applications.
  • Compact Package: Offered in a compact package for easy integration into various devices.

Benefits

  • Seamless Connectivity: Provides a seamless way to connect DisplayPort devices to VGA displays, avoiding the need for bulky external adapters.
  • Cost-Effective Solution: Offers a cost-effective alternative to replacing VGA monitors or projectors with newer DisplayPort-compatible models.
  • Improved Compatibility: Enhances compatibility between devices with different display output standards.
  • Simplified Setup: Eliminates the complexity of using separate converters or adapters, simplifying the setup process.
  • Preserves Image Quality: Maintains good image quality by accurately converting the DisplayPort signal to VGA.

Additional Details

The ANX6210FN-AB-R typically supports resolutions up to 1920x1080 at 60Hz. It often includes features such as HDCP (High-bandwidth Digital Content Protection) support to ensure compatibility with protected content. The specific power consumption varies depending on the operating conditions and resolution. The package type is usually a QFN (Quad Flat No-Leads) or similar small form factor. The '-R' suffix indicates it is supplied on a reel for automated pick-and-place assembly. Refer to the official datasheet from Parade Technologies for detailed specifications and operating characteristics.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess