EN
  • EN
  • DE

ANX9832

Part No ANX9832
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817180-ANX9832
Ultra Librarian 3D Model Ultra Librarian ANX9832 CAD Model

Description

The ANX9832 is a single-chip USB 2.0 to 10/100M Ethernet controller manufactured by Advanced Analog Technology, Inc. (AATI). It provides a simple and cost-effective solution for adding Ethernet connectivity to devices with only USB ports. It's often used in embedded systems, set-top boxes, and other applications where a wired network connection is required but not natively available.

Applications

  • Set-Top Boxes: Providing Ethernet connectivity for streaming media and accessing online services.
  • Embedded Systems: Adding network capabilities to microcontroller-based systems.
  • Printers: Enabling network printing functionality via USB.
  • Gaming Consoles: Providing a wired network connection for online gaming.
  • Industrial Control Systems: Connecting industrial equipment to a network for monitoring and control.

Features

  • USB 2.0 Interface: Compatible with USB 2.0 and 1.1 hosts.
  • 10/100M Ethernet MAC/PHY: Supports both 10BASE-T and 100BASE-TX Ethernet standards.
  • Integrated Transceiver: Reduces external component count.
  • Supports Full and Half Duplex Operation: Allows for flexible network configuration.
  • Supports Wake-on-LAN (WoL): Enables remote wake-up of the host device.
  • IEEE 802.3 Compliant: Adheres to industry-standard Ethernet protocols.

Benefits

  • Easy Integration: Simple USB interface simplifies integration into existing systems.
  • Cost-Effective Solution: Provides a low-cost way to add Ethernet connectivity.
  • Reduced Component Count: Integrated transceiver minimizes the need for external components.
  • Wide Compatibility: Compatible with a wide range of USB hosts.
  • Energy Efficient: Low power consumption extends battery life in portable devices.

Additional Details

The ANX9832 typically requires a 3.3V power supply. It's commonly available in a QFN (Quad Flat No-Lead) package. It supports various network protocols, including TCP/IP, UDP, and ICMP. Driver support is available for Windows, macOS, and Linux operating systems. For precise specifications, including power consumption, operating temperature range, and pinout details, refer to the official datasheet from Advanced Analog Technology, Inc.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess